Capital Lighting, Inc. 9034RZ Exterior -Wall Mount 495204

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.50 Extension: 13.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rubbed Bronze Weight: 9.7 Product Name: Three Light Outdoor Fixture UPC: 783927224932 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.50 Extension: 13.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rubbed Bronze Weight: 9.7 Product Name: Three Light Outdoor Fixture UPC: 783927224932 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9034RZ Exterior -Wall Mount - 495204 - Capital Lighting, Inc.
Columbus, OH, USA
9034RZ Exterior -Wall Mount
495204
9034RZ Exterior -Wall Mount 495204
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.50 Extension: 13.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rubbed Bronze Weight: 9.7 Product Name: Three Light Outdoor Fixture UPC: 783927224932 Category: Outdoor Wall Bracket Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 22.50
Extension: 13.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Rubbed Bronze
Weight: 9.7
Product Name: Three Light Outdoor Fixture
UPC: 783927224932
Category: Outdoor Wall Bracket
Glass: Clear Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495204
Product Name 9034RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details