Capital Lighting, Inc. 9039BK Exterior -Wall Mount 495203

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 2.4 Product Name: One Light Outdoor Fixture UPC: 783927225243 Category: Outdoor Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 2.4 Product Name: One Light Outdoor Fixture UPC: 783927225243 Category: Outdoor Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9039BK Exterior -Wall Mount - 495203 - Capital Lighting, Inc.
Columbus, OH, USA
9039BK Exterior -Wall Mount
495203
9039BK Exterior -Wall Mount 495203
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 2.4 Product Name: One Light Outdoor Fixture UPC: 783927225243 Category: Outdoor Wall Bracket Glass: White Linen Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 2.4
Product Name: One Light Outdoor Fixture
UPC: 783927225243
Category: Outdoor Wall Bracket
Glass: White Linen
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495203
Product Name 9039BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details