Capital Lighting, Inc. 2092CZ Large Chandeliers-Glass Shade 495187

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 51.75 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Carrre Bronze Weight: 56 Product Name: 12 Light Chandelier UPC: 783927223607 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 51.75 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Carrre Bronze Weight: 56 Product Name: 12 Light Chandelier UPC: 783927223607 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2092CZ Large Chandeliers-Glass Shade - 495187 - Capital Lighting, Inc.
Columbus, OH, USA
2092CZ Large Chandeliers-Glass Shade
495187
2092CZ Large Chandeliers-Glass Shade 495187
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 51.75 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Carrre Bronze Weight: 56 Product Name: 12 Light Chandelier UPC: 783927223607 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 51.75
Bulb
Type: Medium
Qty: 12
Wattage: 75
Finish: Carrre Bronze
Weight: 56
Product Name: 12 Light Chandelier
UPC: 783927223607
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495187
Product Name 2092CZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details