Capital Lighting, Inc. 2345OZ Island/Pool Table-Pillar Candle 495180

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Olde Bronze Weight: 28 Product Name: Eight Light Chandelier UPC: 783927223362 Category: Chandelier Glass: Clear Cylinder with Umber etched center Shipped Via: UPS Safety Rating: cUL Wire: 87``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Olde Bronze Weight: 28 Product Name: Eight Light Chandelier UPC: 783927223362 Category: Chandelier Glass: Clear Cylinder with Umber etched center Shipped Via: UPS Safety Rating: cUL Wire: 87``

Suppliers

Company
Product
Description
Supplier Links
2345OZ Island/Pool Table-Pillar Candle - 495180 - Capital Lighting, Inc.
Columbus, OH, USA
2345OZ Island/Pool Table-Pillar Candle
495180
2345OZ Island/Pool Table-Pillar Candle 495180
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Olde Bronze Weight: 28 Product Name: Eight Light Chandelier UPC: 783927223362 Category: Chandelier Glass: Clear Cylinder with Umber etched center Shipped Via: UPS Safety Rating: cUL Wire: 87``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 27.00
Length 27.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Olde Bronze
Weight: 28
Product Name: Eight Light Chandelier
UPC: 783927223362
Category: Chandelier
Glass: Clear Cylinder with Umber etched center
Shipped Via: UPS
Safety Rating: cUL
Wire: 87``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495180
Product Name 2345OZ Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details