Capital Lighting, Inc. 15236TZT Landscape Ltg.-Path & Spread 495164

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927118576 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927118576 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15236TZT Landscape Ltg.-Path & Spread - 495164 - Capital Lighting, Inc.
Columbus, OH, USA
15236TZT Landscape Ltg.-Path & Spread
495164
15236TZT Landscape Ltg.-Path & Spread 495164
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927118576 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Product Name: One Light Landscape Fixture
UPC: 783927118576
Category: Landscape 120V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495164
Product Name 15236TZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details