Capital Lighting, Inc. 2090CZ Island/Pool Table-4 Light + 495158

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.50 Length 22.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Carre Bronze Weight: 27 Product Name: Six Light Island Light UPC: 783927223621 Category: Island Light Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.50 Length 22.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Carre Bronze Weight: 27 Product Name: Six Light Island Light UPC: 783927223621 Category: Island Light Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2090CZ Island/Pool Table-4 Light + - 495158 - Capital Lighting, Inc.
Columbus, OH, USA
2090CZ Island/Pool Table-4 Light +
495158
2090CZ Island/Pool Table-4 Light + 495158
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.50 Length 22.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Carre Bronze Weight: 27 Product Name: Six Light Island Light UPC: 783927223621 Category: Island Light Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 22.50
Length 22.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Carre Bronze
Weight: 27
Product Name: Six Light Island Light
UPC: 783927223621
Category: Island Light
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495158
Product Name 2090CZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details