Capital Lighting, Inc. 15072WHT Landscape Ltg.-Step Lights 495145

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.50 Length 3.50 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Textured White Product Name: One Light Step Lamp UPC: 783927001557 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.50 Length 3.50 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Textured White Product Name: One Light Step Lamp UPC: 783927001557 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15072WHT Landscape Ltg.-Step Lights - 495145 - Capital Lighting, Inc.
Columbus, OH, USA
15072WHT Landscape Ltg.-Step Lights
495145
15072WHT Landscape Ltg.-Step Lights 495145
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.50 Length 3.50 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Textured White Product Name: One Light Step Lamp UPC: 783927001557 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 3.50
Length 3.50
Bulb
Type: T5
Qty: 1
Wattage: 6.5
Finish: Textured White
Product Name: One Light Step Lamp
UPC: 783927001557
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495145
Product Name 15072WHT Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details