Capital Lighting, Inc. 15420AGZ Landscape Ltg.-Path & Spread 495117

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.00 Length 25.00 Bulb Type: 912X Qty: 1 Wattage: 16.25 Finish: Aged Bronze Product Name: One Light Landscape Fixture UPC: 783927221214 Category: Landscape 12V Path & Spread Glass: Weathered White Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.00 Length 25.00 Bulb Type: 912X Qty: 1 Wattage: 16.25 Finish: Aged Bronze Product Name: One Light Landscape Fixture UPC: 783927221214 Category: Landscape 12V Path & Spread Glass: Weathered White Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15420AGZ Landscape Ltg.-Path & Spread - 495117 - Capital Lighting, Inc.
Columbus, OH, USA
15420AGZ Landscape Ltg.-Path & Spread
495117
15420AGZ Landscape Ltg.-Path & Spread 495117
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.00 Length 25.00 Bulb Type: 912X Qty: 1 Wattage: 16.25 Finish: Aged Bronze Product Name: One Light Landscape Fixture UPC: 783927221214 Category: Landscape 12V Path & Spread Glass: Weathered White Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 25.00
Length 25.00
Bulb
Type: 912X
Qty: 1
Wattage: 16.25
Finish: Aged Bronze
Product Name: One Light Landscape Fixture
UPC: 783927221214
Category: Landscape 12V Path & Spread
Glass: Weathered White
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495117
Product Name 15420AGZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details