Capital Lighting, Inc. 15422AGZ Landscape Ltg.-Path & Spread 495116

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.00 Length 26.00 Bulb Type: T5 Qty: 1 Wattage: 16 Finish: Aged Bronze Product Name: One Light Landscape Fixture UPC: 783927221191 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.00 Length 26.00 Bulb Type: T5 Qty: 1 Wattage: 16 Finish: Aged Bronze Product Name: One Light Landscape Fixture UPC: 783927221191 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15422AGZ Landscape Ltg.-Path & Spread - 495116 - Capital Lighting, Inc.
Columbus, OH, USA
15422AGZ Landscape Ltg.-Path & Spread
495116
15422AGZ Landscape Ltg.-Path & Spread 495116
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.00 Length 26.00 Bulb Type: T5 Qty: 1 Wattage: 16 Finish: Aged Bronze Product Name: One Light Landscape Fixture UPC: 783927221191 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 26.00
Length 26.00
Bulb
Type: T5
Qty: 1
Wattage: 16
Finish: Aged Bronze
Product Name: One Light Landscape Fixture
UPC: 783927221191
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495116
Product Name 15422AGZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details