Capital Lighting, Inc. 15421AGZ Landscape Ltg.-Path & Spread 495114

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 59.00 Bulb Type: 921X Qty: 1 Wattage: 16.25 Finish: Aged Bronze Product Name: One Light Landscape Fixture UPC: 783927221207 Category: Landscape 12V Path & Spread Glass: Weathered White Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 59.00 Bulb Type: 921X Qty: 1 Wattage: 16.25 Finish: Aged Bronze Product Name: One Light Landscape Fixture UPC: 783927221207 Category: Landscape 12V Path & Spread Glass: Weathered White Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15421AGZ Landscape Ltg.-Path & Spread - 495114 - Capital Lighting, Inc.
Columbus, OH, USA
15421AGZ Landscape Ltg.-Path & Spread
495114
15421AGZ Landscape Ltg.-Path & Spread 495114
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 59.00 Bulb Type: 921X Qty: 1 Wattage: 16.25 Finish: Aged Bronze Product Name: One Light Landscape Fixture UPC: 783927221207 Category: Landscape 12V Path & Spread Glass: Weathered White Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 59.00
Bulb
Type: 921X
Qty: 1
Wattage: 16.25
Finish: Aged Bronze
Product Name: One Light Landscape Fixture
UPC: 783927221207
Category: Landscape 12V Path & Spread
Glass: Weathered White
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495114
Product Name 15421AGZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details