Capital Lighting, Inc. 15426BKT Landscape Ltg.-Path & Spread 495110

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 25.00 Length 25.00 Bulb Type: T5 Qty: 1 Wattage: 11.6 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927221160 Category: Landscape 12V Path & Spread Glass: Umber Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 25.00 Length 25.00 Bulb Type: T5 Qty: 1 Wattage: 11.6 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927221160 Category: Landscape 12V Path & Spread Glass: Umber Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15426BKT Landscape Ltg.-Path & Spread - 495110 - Capital Lighting, Inc.
Columbus, OH, USA
15426BKT Landscape Ltg.-Path & Spread
495110
15426BKT Landscape Ltg.-Path & Spread 495110
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 25.00 Length 25.00 Bulb Type: T5 Qty: 1 Wattage: 11.6 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927221160 Category: Landscape 12V Path & Spread Glass: Umber Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 25.00
Length 25.00
Bulb
Type: T5
Qty: 1
Wattage: 11.6
Finish: Textured Black
Product Name: One Light Landscape Fixture
UPC: 783927221160
Category: Landscape 12V Path & Spread
Glass: Umber
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495110
Product Name 15426BKT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details