Capital Lighting, Inc. 15488BK Landscape Ltg.-Accent 495101

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.10 Length 0.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Well Light UPC: 783927221221 Category: Landscape 12V In-Ground Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.10 Length 0.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Well Light UPC: 783927221221 Category: Landscape 12V In-Ground Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
15488BK Landscape Ltg.-Accent - 495101 - Capital Lighting, Inc.
Columbus, OH, USA
15488BK Landscape Ltg.-Accent
495101
15488BK Landscape Ltg.-Accent 495101
PRODUCT DETAILS / SPECS Width/Dia: 6.10 Length 0.00 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Well Light UPC: 783927221221 Category: Landscape 12V In-Ground Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 6.10
Length 0.00
Bulb
Type: Medium
Qty: 1
Wattage: 50
Finish: Black
Product Name: One Light Well Light
UPC: 783927221221
Category: Landscape 12V In-Ground
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495101
Product Name 15488BK Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details