Capital Lighting, Inc. 15494AZT Landscape Ltg.-Accent 495100

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.41 Height: 3.75 Length 3.75 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Architectural Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927238779 Category: Landscape 12V Downlight Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.41 Height: 3.75 Length 3.75 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Architectural Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927238779 Category: Landscape 12V Downlight Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15494AZT Landscape Ltg.-Accent - 495100 - Capital Lighting, Inc.
Columbus, OH, USA
15494AZT Landscape Ltg.-Accent
495100
15494AZT Landscape Ltg.-Accent 495100
PRODUCT DETAILS / SPECS Width/Dia: 2.41 Height: 3.75 Length 3.75 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Architectural Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927238779 Category: Landscape 12V Downlight Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 2.41
Height: 3.75
Length 3.75
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Architectural Bronze
Weight: 3
Product Name: One Light Landscape Fixture
UPC: 783927238779
Category: Landscape 12V Downlight
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495100
Product Name 15494AZT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details