Capital Lighting, Inc. 5457AP Bathroom Fixtures-Four Lights 495085

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Pewter Weight: 7 Product Name: Four Light Wall Mounted Bath Light UPC: 783927224147 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Pewter Weight: 7 Product Name: Four Light Wall Mounted Bath Light UPC: 783927224147 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5457AP Bathroom Fixtures-Four Lights - 495085 - Capital Lighting, Inc.
Columbus, OH, USA
5457AP Bathroom Fixtures-Four Lights
495085
5457AP Bathroom Fixtures-Four Lights 495085
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Pewter Weight: 7 Product Name: Four Light Wall Mounted Bath Light UPC: 783927224147 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.75
Height: 8.50
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Pewter
Weight: 7
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927224147
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495085
Product Name 5457AP Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details