Capital Lighting, Inc. 3390CZ Pendants-Bowl Style 495074

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Carre Bronze Weight: 8 Product Name: Three Light Pendant UPC: 783927223584 Category: Pendants Glass: Antique barley Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Carre Bronze Weight: 8 Product Name: Three Light Pendant UPC: 783927223584 Category: Pendants Glass: Antique barley Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
3390CZ Pendants-Bowl Style - 495074 - Capital Lighting, Inc.
Columbus, OH, USA
3390CZ Pendants-Bowl Style
495074
3390CZ Pendants-Bowl Style 495074
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Carre Bronze Weight: 8 Product Name: Three Light Pendant UPC: 783927223584 Category: Pendants Glass: Antique barley Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 27.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Carre Bronze
Weight: 8
Product Name: Three Light Pendant
UPC: 783927223584
Category: Pendants
Glass: Antique barley
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495074
Product Name 3390CZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details