Capital Lighting, Inc. 5370CH Bathroom Fixtures-Four Lights 495053

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 7.25 Product Name: Four Light Wall Mounted Bath Light UPC: 783927224383 Category: Wall Mounted Bath Fixture Glass: Cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 7.25 Product Name: Four Light Wall Mounted Bath Light UPC: 783927224383 Category: Wall Mounted Bath Fixture Glass: Cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5370CH Bathroom Fixtures-Four Lights - 495053 - Capital Lighting, Inc.
Columbus, OH, USA
5370CH Bathroom Fixtures-Four Lights
495053
5370CH Bathroom Fixtures-Four Lights 495053
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 7.25 Product Name: Four Light Wall Mounted Bath Light UPC: 783927224383 Category: Wall Mounted Bath Fixture Glass: Cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 7.25
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927224383
Category: Wall Mounted Bath Fixture
Glass: Cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495053
Product Name 5370CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details