Capital Lighting, Inc. 5371CH Bathroom Fixtures-Five+Lights 495050

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.00 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 9 Product Name: Five Light Wall Mounted Bath Light UPC: 783927224390 Category: Wall Mounted Bath Fixture Glass: Cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.00 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 9 Product Name: Five Light Wall Mounted Bath Light UPC: 783927224390 Category: Wall Mounted Bath Fixture Glass: Cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5371CH Bathroom Fixtures-Five+Lights - 495050 - Capital Lighting, Inc.
Columbus, OH, USA
5371CH Bathroom Fixtures-Five+Lights
495050
5371CH Bathroom Fixtures-Five+Lights 495050
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.00 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 9 Product Name: Five Light Wall Mounted Bath Light UPC: 783927224390 Category: Wall Mounted Bath Fixture Glass: Cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 24.00
Extension: 9
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chrome
Weight: 9
Product Name: Five Light Wall Mounted Bath Light
UPC: 783927224390
Category: Wall Mounted Bath Fixture
Glass: Cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495050
Product Name 5371CH Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details