Capital Lighting, Inc. 3894CZ Island/Pool Table-2 Light Bar 495043

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Carre Bronze Weight: 22.5 Product Name: Two Light Island Light UPC: 783927223614 Category: Island Light Glass: Antique barley Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Carre Bronze Weight: 22.5 Product Name: Two Light Island Light UPC: 783927223614 Category: Island Light Glass: Antique barley Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
3894CZ Island/Pool Table-2 Light Bar - 495043 - Capital Lighting, Inc.
Columbus, OH, USA
3894CZ Island/Pool Table-2 Light Bar
495043
3894CZ Island/Pool Table-2 Light Bar 495043
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Carre Bronze Weight: 22.5 Product Name: Two Light Island Light UPC: 783927223614 Category: Island Light Glass: Antique barley Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 28.50
Length 28.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Carre Bronze
Weight: 22.5
Product Name: Two Light Island Light
UPC: 783927223614
Category: Island Light
Glass: Antique barley
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495043
Product Name 3894CZ Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details