PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 8.88
Extension: 5.88
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 3
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927238564
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 495026 |
| Product Name | 5360NI Bathroom Fixtures-Two Lights |
| Application | Residential |