Capital Lighting, Inc. GLA-8911-16-WHTW-NCKL Sconces-Single Glass 494985

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.50

Suppliers

Company
Product
Description
Supplier Links
GLA-8911-16-WHTW-NCKL Sconces-Single Glass - 494985 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8911-16-WHTW-NCKL Sconces-Single Glass
494985
GLA-8911-16-WHTW-NCKL Sconces-Single Glass 494985
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 18.75
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 12.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494985
Product Name GLA-8911-16-WHTW-NCKL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details