Capital Lighting, Inc. FAL-8911-20-MBLK Sconces-Single Glass 494977

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.75

Suppliers

Company
Product
Description
Supplier Links
FAL-8911-20-MBLK Sconces-Single Glass - 494977 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8911-20-MBLK Sconces-Single Glass
494977
FAL-8911-20-MBLK Sconces-Single Glass 494977
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 18.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Matte Black
Product Name: One Light Wall Sconce
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 11.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494977
Product Name FAL-8911-20-MBLK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details