Capital Lighting, Inc. FAL-8970-35-DBRZ Mid. Chandeliers-Glass Up 494945

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FAL-8970-35-DBRZ Mid. Chandeliers-Glass Up - 494945 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8970-35-DBRZ Mid. Chandeliers-Glass Up
494945
FAL-8970-35-DBRZ Mid. Chandeliers-Glass Up 494945
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 22.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Dark Bronze
Product Name: Four Light Chandelier
Category: Bend
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494945
Product Name FAL-8970-35-DBRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details