Capital Lighting, Inc. GLA-8780-36-GLDC-MBLK Mid. Chandeliers-Glass Up 494938

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 28.50 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Matte Black Product Name: Four Light Chandelier Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 28.50 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Matte Black Product Name: Four Light Chandelier Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
GLA-8780-36-GLDC-MBLK Mid. Chandeliers-Glass Up - 494938 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8780-36-GLDC-MBLK Mid. Chandeliers-Glass Up
494938
GLA-8780-36-GLDC-MBLK Mid. Chandeliers-Glass Up 494938
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 28.50 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Matte Black Product Name: Four Light Chandelier Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 28.50
Bulb
Type: G16.5
Qty: 4
Wattage: 60
Finish: Matte Black
Product Name: Four Light Chandelier
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494938
Product Name GLA-8780-36-GLDC-MBLK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details