Capital Lighting, Inc. GLA-8773-16-AMBR-DBRZ Bathroom Fixtures-Three Lights 494937

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.75 Extension: 6.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.75 Extension: 6.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
GLA-8773-16-AMBR-DBRZ Bathroom Fixtures-Three Lights - 494937 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8773-16-AMBR-DBRZ Bathroom Fixtures-Three Lights
494937
GLA-8773-16-AMBR-DBRZ Bathroom Fixtures-Three Lights 494937
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.75 Extension: 6.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 9.75
Extension: 6.25
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Dark Bronze
Product Name: Three Light Bath Bar
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494937
Product Name GLA-8773-16-AMBR-DBRZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details