Capital Lighting, Inc. GLA-8781-16-GLDC-DBRZ Sconces-Single Glass 494917

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Extension: 7 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Extension: 7 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.25

Suppliers

Company
Product
Description
Supplier Links
GLA-8781-16-GLDC-DBRZ Sconces-Single Glass - 494917 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8781-16-GLDC-DBRZ Sconces-Single Glass
494917
GLA-8781-16-GLDC-DBRZ Sconces-Single Glass 494917
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.50 Extension: 7 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.25

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.50
Extension: 7
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 11.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494917
Product Name GLA-8781-16-GLDC-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details