Capital Lighting, Inc. GLA-8781-36-WHTW-NCKL Sconces-Single Glass 494914

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Extension: 7.75 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Extension: 7.75 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
GLA-8781-36-WHTW-NCKL Sconces-Single Glass - 494914 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8781-36-WHTW-NCKL Sconces-Single Glass
494914
GLA-8781-36-WHTW-NCKL Sconces-Single Glass 494914
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.75 Extension: 7.75 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.75
Extension: 7.75
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494914
Product Name GLA-8781-36-WHTW-NCKL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details