Capital Lighting, Inc. GLA-8783-36-AMBR-DBRZ Sconces-Triple Glass 494912

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 17.25 Extension: 9.75 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 14.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 17.25 Extension: 9.75 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 14.75

Suppliers

Company
Product
Description
Supplier Links
GLA-8783-36-AMBR-DBRZ Sconces-Triple Glass - 494912 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8783-36-AMBR-DBRZ Sconces-Triple Glass
494912
GLA-8783-36-AMBR-DBRZ Sconces-Triple Glass 494912
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 17.25 Extension: 9.75 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 14.75

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 17.25
Extension: 9.75
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Dark Bronze
Product Name: Three Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 14.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494912
Product Name GLA-8783-36-AMBR-DBRZ Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details