Capital Lighting, Inc. GLA-8783-16-WHTW-NCKL Sconces-Triple Glass 494910

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Extension: 9 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 16.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Extension: 9 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 16.50

Suppliers

Company
Product
Description
Supplier Links
GLA-8783-16-WHTW-NCKL Sconces-Triple Glass - 494910 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8783-16-WHTW-NCKL Sconces-Triple Glass
494910
GLA-8783-16-WHTW-NCKL Sconces-Triple Glass 494910
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Extension: 9 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 16.50

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 19.00
Extension: 9
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 16.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494910
Product Name GLA-8783-16-WHTW-NCKL Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details