Capital Lighting, Inc. GLA-8785-56-GLDC-MBLK Sconces-Double Glass 494903

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.50 Extension: 9.75 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 16.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.50 Extension: 9.75 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 16.00

Suppliers

Company
Product
Description
Supplier Links
GLA-8785-56-GLDC-MBLK Sconces-Double Glass - 494903 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8785-56-GLDC-MBLK Sconces-Double Glass
494903
GLA-8785-56-GLDC-MBLK Sconces-Double Glass 494903
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.50 Extension: 9.75 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 16.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 18.50
Extension: 9.75
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: Matte Black
Product Name: Two Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 16.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494903
Product Name GLA-8785-56-GLDC-MBLK Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details