Capital Lighting, Inc. 219-CA Semi-Flush Mts.-Bowl Style 494899

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 8 Product Name: Three Light Flush UPC: 830335002789 Category: Flush Mount Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 8 Product Name: Three Light Flush UPC: 830335002789 Category: Flush Mount Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
219-CA Semi-Flush Mts.-Bowl Style - 494899 - Capital Lighting, Inc.
Columbus, OH, USA
219-CA Semi-Flush Mts.-Bowl Style
494899
219-CA Semi-Flush Mts.-Bowl Style 494899
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 8 Product Name: Three Light Flush UPC: 830335002789 Category: Flush Mount Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Extension: 16
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Tiffany Bronze
Weight: 8
Product Name: Three Light Flush
UPC: 830335002789
Category: Flush Mount
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494899
Product Name 219-CA Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details