Capital Lighting, Inc. 220-BK Flush Mounts-Bowl Style 494894

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Black Weight: 8 Product Name: Two Light Flush UPC: 830335002802 Category: Flush Mount Glass: White-Faux Marble
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Black Weight: 8 Product Name: Two Light Flush UPC: 830335002802 Category: Flush Mount Glass: White-Faux Marble

Suppliers

Company
Product
Description
Supplier Links
220-BK Flush Mounts-Bowl Style - 494894 - Capital Lighting, Inc.
Columbus, OH, USA
220-BK Flush Mounts-Bowl Style
494894
220-BK Flush Mounts-Bowl Style 494894
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte Black Weight: 8 Product Name: Two Light Flush UPC: 830335002802 Category: Flush Mount Glass: White-Faux Marble

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Matte Black
Weight: 8
Product Name: Two Light Flush
UPC: 830335002802
Category: Flush Mount
Glass: White-Faux Marble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494894
Product Name 220-BK Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details