Capital Lighting, Inc. 226-VA Pendants-Glass Down 494892

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Antique Weight: 8 Product Name: One Light Pendant UPC: 830335002833 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Antique Weight: 8 Product Name: One Light Pendant UPC: 830335002833 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
226-VA Pendants-Glass Down - 494892 - Capital Lighting, Inc.
Columbus, OH, USA
226-VA Pendants-Glass Down
494892
226-VA Pendants-Glass Down 494892
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Antique Weight: 8 Product Name: One Light Pendant UPC: 830335002833 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Antique
Weight: 8
Product Name: One Light Pendant
UPC: 830335002833
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494892
Product Name 226-VA Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details