Capital Lighting, Inc. 363-VA Mid. Chandeliers-Glass Down 494886

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Vintage Antique Weight: 14 Product Name: Three Light Chandelier UPC: 830335004042 Category: Chandelier Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Vintage Antique Weight: 14 Product Name: Three Light Chandelier UPC: 830335004042 Category: Chandelier Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
363-VA Mid. Chandeliers-Glass Down - 494886 - Capital Lighting, Inc.
Columbus, OH, USA
363-VA Mid. Chandeliers-Glass Down
494886
363-VA Mid. Chandeliers-Glass Down 494886
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Vintage Antique Weight: 14 Product Name: Three Light Chandelier UPC: 830335004042 Category: Chandelier Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Vintage Antique
Weight: 14
Product Name: Three Light Chandelier
UPC: 830335004042
Category: Chandelier
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494886
Product Name 363-VA Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details