Capital Lighting, Inc. 369-VA Mini Pendants-Chain 494885

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Vintage Antique Weight: 10 Product Name: One Light Pendant UPC: 830335004080 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Vintage Antique Weight: 10 Product Name: One Light Pendant UPC: 830335004080 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
369-VA Mini Pendants-Chain - 494885 - Capital Lighting, Inc.
Columbus, OH, USA
369-VA Mini Pendants-Chain
494885
369-VA Mini Pendants-Chain 494885
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Vintage Antique Weight: 10 Product Name: One Light Pendant UPC: 830335004080 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Vintage Antique
Weight: 10
Product Name: One Light Pendant
UPC: 830335004080
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494885
Product Name 369-VA Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details