Capital Lighting, Inc. 238-VA Mini Pendants-Rod 494876

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Antique Weight: 6 Product Name: One Light Pendant UPC: 830335002901 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Antique Weight: 6 Product Name: One Light Pendant UPC: 830335002901 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
238-VA Mini Pendants-Rod - 494876 - Capital Lighting, Inc.
Columbus, OH, USA
238-VA Mini Pendants-Rod
494876
238-VA Mini Pendants-Rod 494876
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Antique Weight: 6 Product Name: One Light Pendant UPC: 830335002901 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Antique
Weight: 6
Product Name: One Light Pendant
UPC: 830335002901
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494876
Product Name 238-VA Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details