Capital Lighting, Inc. 247-BK Island/Pool Table-3 Light Bar 494844

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.00 Extension: 20 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Matte Black Weight: 19 Product Name: Three Light Billiard/Island UPC: 830335003144 Category: Billiard/Island Glass: White-Faux Marble
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.00 Extension: 20 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Matte Black Weight: 19 Product Name: Three Light Billiard/Island UPC: 830335003144 Category: Billiard/Island Glass: White-Faux Marble

Suppliers

Company
Product
Description
Supplier Links
247-BK Island/Pool Table-3 Light Bar - 494844 - Capital Lighting, Inc.
Columbus, OH, USA
247-BK Island/Pool Table-3 Light Bar
494844
247-BK Island/Pool Table-3 Light Bar 494844
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 12.00 Extension: 20 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Matte Black Weight: 19 Product Name: Three Light Billiard/Island UPC: 830335003144 Category: Billiard/Island Glass: White-Faux Marble

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 12.00
Extension: 20
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Matte Black
Weight: 19
Product Name: Three Light Billiard/Island
UPC: 830335003144
Category: Billiard/Island
Glass: White-Faux Marble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494844
Product Name 247-BK Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details