PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed
Weight: 6
Product Name: Three Light Chandelier
UPC: 830335003588
Category: Chandelier
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 494838 |
| Product Name | 283-OB Mini Chandeliers-Candle |
| Application | Residential |