Capital Lighting, Inc. 281-OB Sconces-Single Candle 494835

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Weight: 2 Product Name: One Light Sconce UPC: 830335003571 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Weight: 2 Product Name: One Light Sconce UPC: 830335003571 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
281-OB Sconces-Single Candle - 494835 - Capital Lighting, Inc.
Columbus, OH, USA
281-OB Sconces-Single Candle
494835
281-OB Sconces-Single Candle 494835
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Weight: 2 Product Name: One Light Sconce UPC: 830335003571 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oil Rubbed
Weight: 2
Product Name: One Light Sconce
UPC: 830335003571
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494835
Product Name 281-OB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details