Capital Lighting, Inc. POR-8911-45-WAVE-DBRZ Sconces-Single Glass 494786

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.75

Suppliers

Company
Product
Description
Supplier Links
POR-8911-45-WAVE-DBRZ Sconces-Single Glass - 494786 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8911-45-WAVE-DBRZ Sconces-Single Glass
494786
POR-8911-45-WAVE-DBRZ Sconces-Single Glass 494786
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 17.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494786
Product Name POR-8911-45-WAVE-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details