Capital Lighting, Inc. POR-8921-20-LEAF-DBRZ Sconces-Single Glass 494785

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8921-20-LEAF-DBRZ Sconces-Single Glass - 494785 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8921-20-LEAF-DBRZ Sconces-Single Glass
494785
POR-8921-20-LEAF-DBRZ Sconces-Single Glass 494785
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494785
Product Name POR-8921-20-LEAF-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details