Capital Lighting, Inc. POR-8768-10-WFAL-MBLK Mid. Chandeliers-Pillar Candle 494778

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: G16.5 Qty: 12 Wattage: 60 Finish: Matte Black Product Name: 12 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: G16.5 Qty: 12 Wattage: 60 Finish: Matte Black Product Name: 12 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8768-10-WFAL-MBLK Mid. Chandeliers-Pillar Candle - 494778 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8768-10-WFAL-MBLK Mid. Chandeliers-Pillar Candle
494778
POR-8768-10-WFAL-MBLK Mid. Chandeliers-Pillar Candle 494778
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: G16.5 Qty: 12 Wattage: 60 Finish: Matte Black Product Name: 12 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 23.00
Bulb
Type: G16.5
Qty: 12
Wattage: 60
Finish: Matte Black
Product Name: 12 Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494778
Product Name POR-8768-10-WFAL-MBLK Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details