Capital Lighting, Inc. POR-8763-10-WFAL-DBRZ Mid. Chandeliers-Pillar Candle 494773

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: G16.5 Qty: 12 Wattage: 60 Finish: Dark Bronze Product Name: 12 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: G16.5 Qty: 12 Wattage: 60 Finish: Dark Bronze Product Name: 12 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8763-10-WFAL-DBRZ Mid. Chandeliers-Pillar Candle - 494773 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8763-10-WFAL-DBRZ Mid. Chandeliers-Pillar Candle
494773
POR-8763-10-WFAL-DBRZ Mid. Chandeliers-Pillar Candle 494773
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: G16.5 Qty: 12 Wattage: 60 Finish: Dark Bronze Product Name: 12 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 33.00
Bulb
Type: G16.5
Qty: 12
Wattage: 60
Finish: Dark Bronze
Product Name: 12 Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494773
Product Name POR-8763-10-WFAL-DBRZ Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details