Capital Lighting, Inc. POR-8781-10-PLET-DBRZ Sconces-Single Glass 494766

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.75 Extension: 7 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 1,012.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.75 Extension: 7 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 1,012.00

Suppliers

Company
Product
Description
Supplier Links
POR-8781-10-PLET-DBRZ Sconces-Single Glass - 494766 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8781-10-PLET-DBRZ Sconces-Single Glass
494766
POR-8781-10-PLET-DBRZ Sconces-Single Glass 494766
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.75 Extension: 7 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 1,012.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.75
Extension: 7
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 1,012.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494766
Product Name POR-8781-10-PLET-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details