Capital Lighting, Inc. POR-8781-35-PLET-NCKL Sconces-Single Glass 494763

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 11.75 Extension: 7.75 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 11.75 Extension: 7.75 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
POR-8781-35-PLET-NCKL Sconces-Single Glass - 494763 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8781-35-PLET-NCKL Sconces-Single Glass
494763
POR-8781-35-PLET-NCKL Sconces-Single Glass 494763
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 11.75 Extension: 7.75 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 11.75
Extension: 7.75
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494763
Product Name POR-8781-35-PLET-NCKL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details