Capital Lighting, Inc. POR-8911-18-PLET-NCKL Sconces-Single Glass 494755

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 18.75 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 18.75 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.50

Suppliers

Company
Product
Description
Supplier Links
POR-8911-18-PLET-NCKL Sconces-Single Glass - 494755 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8911-18-PLET-NCKL Sconces-Single Glass
494755
POR-8911-18-PLET-NCKL Sconces-Single Glass 494755
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 18.75 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 18.75
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 12.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494755
Product Name POR-8911-18-PLET-NCKL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details