Capital Lighting, Inc. POR-8910-35-PLET-DBRZ Mid. Chandeliers-Glass Up 494754

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia

Suppliers

Company
Product
Description
Supplier Links
POR-8910-35-PLET-DBRZ Mid. Chandeliers-Glass Up - 494754 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8910-35-PLET-DBRZ Mid. Chandeliers-Glass Up
494754
POR-8910-35-PLET-DBRZ Mid. Chandeliers-Glass Up 494754
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 28.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Dark Bronze
Product Name: Four Light Chandelier
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5.25`` Dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494754
Product Name POR-8910-35-PLET-DBRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details