Capital Lighting, Inc. POR-8777-10-SAWT-MBLK Mid. Chandeliers-Pillar Candle 494745

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 21.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx11.75`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 21.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx11.75`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
POR-8777-10-SAWT-MBLK Mid. Chandeliers-Pillar Candle - 494745 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8777-10-SAWT-MBLK Mid. Chandeliers-Pillar Candle
494745
POR-8777-10-SAWT-MBLK Mid. Chandeliers-Pillar Candle 494745
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 21.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx11.75`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 21.00
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Matte Black
Product Name: Three Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx11.75`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494745
Product Name POR-8777-10-SAWT-MBLK Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details