Capital Lighting, Inc. POR-8784-35-WFAL-DBRZ Sconces-Single Glass 494739

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 17.00 Extension: 10 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 14.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 17.00 Extension: 10 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 14.50

Suppliers

Company
Product
Description
Supplier Links
POR-8784-35-WFAL-DBRZ Sconces-Single Glass - 494739 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8784-35-WFAL-DBRZ Sconces-Single Glass
494739
POR-8784-35-WFAL-DBRZ Sconces-Single Glass 494739
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 17.00 Extension: 10 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 14.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 17.00
Extension: 10
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 14.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494739
Product Name POR-8784-35-WFAL-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details