Capital Lighting, Inc. POR-8815-50-SAWT-NCKL Mini Pendants-Cable 494732

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.75 Bulb Type: G16.5 Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.75 Bulb Type: G16.5 Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8815-50-SAWT-NCKL Mini Pendants-Cable - 494732 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8815-50-SAWT-NCKL Mini Pendants-Cable
494732
POR-8815-50-SAWT-NCKL Mini Pendants-Cable 494732
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.75 Bulb Type: G16.5 Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 5.75
Bulb
Type: G16.5
Qty: 1
Wattage: 40
Finish: Brushed Nickel
Product Name: One Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494732
Product Name POR-8815-50-SAWT-NCKL Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details