Capital Lighting, Inc. POR-8821-18-PLET-NCKL Sconces-Single Glass 494712

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.25 Extension: 6 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.25 Extension: 6 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
POR-8821-18-PLET-NCKL Sconces-Single Glass - 494712 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8821-18-PLET-NCKL Sconces-Single Glass
494712
POR-8821-18-PLET-NCKL Sconces-Single Glass 494712
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.25 Extension: 6 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.25
Extension: 6
Bulb
Type: T4
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494712
Product Name POR-8821-18-PLET-NCKL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details